Products specifications

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Espressif
Package Bulk
Product Status Not For New Designs
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode
Frequency 2.4GHz
For Use With/Related Products ESP-WROOM-32
Supplied Contents Board(s)
Base Product Number ESP32
Standard Package 240 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1058002-ESP32-DEVKITC-32D
Ultra Librarian 3D Model Ultra Librarian ESP32-DEVKITC-32D CAD Model

Description

The ESP32-DEVKITC-32D is a development board designed for RF evaluation and development. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Type: Development Board
  • Application: RF Evaluation and Development
  • Transceiver Support: 802.11 b/g/n (Wi-Fi, WiFi, WLAN) and Bluetooth Smart Ready 4.x Dual Mode
  • Compatibility: ESP-WROOM-32 module
  • Frequency: 2.4GHz
  • Standard Package: 240 pieces
  • Included: Board(s)
  • Manufacturer: Espressif
  • Not for new designs: Yes

You May Also Be Interested in

Analog Devices Inc.
HMC663LC3 Up-Down Converter and Mixer Evaluation Board / EVAL BOARD HMC663LC3
Need more? Email Us
ECAD model for 122395-HMC663LC3
Infineon Technologies
EVAL BRD / WICED CYW54907 Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN) 2.4GHz, 5GHz Evaluation Board
Need more? Email Us
ECAD model for CYW954907AEVAL1F
Analog Devices Inc.
HMC683LP6C Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC683LP6CE
Need more? Email Us
ECAD model for 119926-HMC683LP6C
Silicon Labs
XG24 +10 DBM DEV KIT / Mighty Gecko EFR32MG24 Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for XG24-DK2601B
Analog Devices Inc.
EVAL BRD HMC1040LP3C / - HMC1040LP3C Amplifier 24GHz ~ 43.5GHz Evaluation Board
Need more? Email Us
ECAD model for EVAL01-HMC1040LP3C
Skyworks Solutions Inc.
EVAL BOARD FOR SKY13522-644LF
Need more? Email Us
ECAD model for 13522-644-EVB
Analog Devices Inc.
HMC933LP4E Phase Shifter Evaluation Board / BOARD EVAL HMC933LP4E
Need more? Email Us
ECAD model for 131521-HMC933LP4E
Analog Devices Inc.
HMC686LP4 Up-Down Converter and Mixer Evaluation Board / HMC686LP4 EVAL PCB
Need more? Email Us
ECAD model for 125658-HMC686LP4
CEL
EVAL BOARD FOR UPG2010TB / L-Band Spdt Switch Board
Need more? Email Us
ECAD model for UPG2010TB-EVAL

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention