EN
  • EN
  • DE

ESP32-PICO-V3

Part No ESP32-PICO-V3
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth 4.2
Modulation 8DPSK, DSSS, DQPSK, OFDM
Frequency 2.412GHz ~ 2.484GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, I²C, I²S, SDIO, SPI, PWM, UART
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part -
Memory Size 448kB ROM, 520kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 95mA ~ 100mA
Current - Transmitting 130mA ~ 240mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-TFQFN Exposed Pad
Base Product Number ESP32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1368590-ESP32-PICO-V3
Ultra Librarian 3D Model Ultra Librarian ESP32-PICO-V3 CAD Model

Description

The ESP32-PICO-V3 is a compact and feature-rich RF transceiver module designed by Espressif Systems.

  • Frequency: 2.412GHz ~ 2.484GHz
  • Protocols: Bluetooth, WiFi
  • Package / Case: 48-TFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Voltage - Supply: 3V ~ 3.6V
  • ROM Size: 448kB
  • RAM Size: 520kB
  • Data Rate: 150Mbps
  • Serial Interfaces: ADC, I²C, I²S, SDIO, SPI, PWM, UART
  • Power - Output: 20.5dBm
  • Sensitivity: -97dBm

You May Also Be Interested in

Quectel
Linear IC
Lowest to $22.9926
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
Linear IC
Lowest to $10.1866
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess