EN
  • EN
  • DE

ESP32-S3-WROOM-1U-N4

Part No ESP32-S3-WROOM-1U-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S3, 4 MB SPI F / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-S3
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -103.5dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-S3
Memory Size 4MB Flash, 384kB ROM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 95mA ~ 97mA
Current - Transmitting 285mA ~ 355mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 41-SMD Module
Base Product Number ESP32-S3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370906-ESP32-S3-WROOM-1U-N4
Ultra Librarian 3D Model Ultra Librarian ESP32-S3-WROOM-1U-N4 CAD Model

Description

The ESP32-S3-WROOM-1U-N4 is a RF Transceiver Module and Modem designed by Espressif Systems. Espressif Systems's ESP32-S3-WROOM-1U-N4 operates in the 2.4GHz frequency range and supports Bluetooth and WiFi protocols.

  • Type: RF Transceiver Module and Modem
  • Frequency: 2.4GHz
  • Protocols: Bluetooth, WiFi
  • Voltage Supply: 3V to 3.6V
  • Memory: 4MB Flash, 384kB ROM
  • Data Rate: 150Mbps
  • Power Output: 20.5dBm
  • Serial Interfaces: ADC, GPIO, I2C, I2S, SPI, PWM, UART, USB
  • Mounting Type: Surface Mount
  • Package: 41-SMD Module
  • Operating Temperature: -40°C to 85°C
  • Series: ESP32-S3
  • Status: Active

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9129 $54.0419
25+ $4.0311 $100.7775
39+ $3.9052 $152.3028
53+ $3.7792 $200.2976
69+ $3.6532 $252.0708
92+ $3.2753 $301.3276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess