EN
  • EN
  • DE
Part No 071C
Manufacturer Essentra Components
Catalog Unclassified
Description TAPERED CAP - OD RANGE: 58.4 - 6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series GP
Package Bulk
Product Status Active
Type Body Plug
Color Red
Material Low-Density Polyethylene
Hole Diameter -
Flange Diameter 2.626" (66.70mm)
Diameter - Inside 2.398"
Diameter - Outside 2.485"
Panel Thickness -
MSL Level Not Applicable
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 1377296-071C
Ultra Librarian 3D Model Ultra Librarian 071C CAD Model

Description

The GP Series Tapered Caps from Essentra Components are high-quality hole plugs designed for various applications.

  • Model Number: 1377296-071C
  • Color: Red
  • Material: Low-Density Polyethylene
  • Flange Diameter: 2.626 inches (66.70mm)
  • Outside Diameter: 2.485 inches
  • Application: Hardware, Fasteners, Accessories
  • Package: Bulk
  • Product Status: Active

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Lowest to $79.8232
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Lowest to $2.6126
Others
FLATPACK RELAY
Lowest to $14.8066

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess