EN
  • EN
  • DE

NE575N

Part No NE575N
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Specialty Telecom Circuit PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026965-NE575N
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE575N CAD Model

Description

The NXP NE575N is a high-performance, low-noise amplifier designed to meet the demanding requirements of audio processing and signal conditioning applications. This precision electronic component is a testament to NXP's commitment to delivering advanced solutions for both professional and consumer markets.

Key Features

  • Low Noise Figure: The NE575N boasts a remarkably low noise figure, making it ideal for applications where signal integrity is paramount.
  • High Gain: With its high gain capabilities, the NE575N can amplify weak signals without significant distortion, ensuring clear and robust output.
  • Wide Bandwidth: The device operates over a broad frequency range, accommodating a variety of audio signals and ensuring compatibility with a wide range of equipment.
  • Excellent Linearity: The NE575N maintains excellent linearity, which minimizes harmonic distortion and preserves the quality of the original signal.
  • Low Power Consumption: Designed for efficiency, the NE575N consumes minimal power, which is crucial for battery-powered devices and energy-conscious applications.

Applications

The NE575N is versatile and can be used in multiple applications, including but not limited to:

  • Professional and consumer audio equipment
  • Microphone preamplifiers
  • Audio mixing consoles
  • Signal processing equipment
  • Telecommunications systems

Quality and Reliability

NXP's NE575N is manufactured to the highest quality standards, ensuring reliability and performance consistency. The device is subjected to rigorous testing and validation processes, which guarantees that it meets the stringent requirements of various industries.

Conclusion

The NE575N from NXP is an excellent choice for designers and engineers looking for a low-noise, high-gain, and wide-bandwidth amplifier. Its superior performance characteristics make it a valuable component in any high-fidelity audio or signal processing application. With its focus on low power consumption and high reliability, the NE575N represents a smart investment for any project requiring pristine signal amplification.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess