EN
  • EN
  • DE
  • IT

SFCC-4-01A-RT

Part No SFCC-4-01A-RT
Manufacturer Essentra Components
Catalog Cable Supports and Fasteners
Description CBL CLIP FLAT CTYPE ADH FASTENER  /  Cable Clip, Flat C-Type Natural Adhesive, Fastener 0.250" L x 0.125" H (6.35mm x 3.18mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Essentra Components
Series Richco
Package Bulk
Type Clip, Flat C-Type
Type Attributes Split
Opening Size 0.250" L x 0.125" H (6.35mm x 3.18mm)
Mounting Type Adhesive, Fastener
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.672" (17.07mm)
Width 0.500" (12.70mm)
Height 0.250" (6.35mm)
Material Flammability Rating UL94 V-2
Adhesive Acrylic Based (RMS-15)
Screw Size #4
Base Product Number SFCC-4
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names RPC1862,SFCC-4-01A-RT-NDR,31176003,SFCC401ART,SFCC-4-01A-RT-ND
Standard Package 1,000
Win Source Part Number 1051428-SFCC-4-01A-RT
Ultra Librarian 3D Model Ultra Librarian SFCC-4-01A-RT CAD Model

Description

The Essentra Components SFCC-4-01A-RT is a cable clip designed to securely hold and organize cables, wires, and tubing in a variety of applications. This clip provides a simple and effective solution for routing and managing cables, preventing them from becoming tangled or damaged. Its robust design ensures reliable performance and long-lasting durability.

Applications:

  • Automotive wiring harnesses
  • Consumer electronics assembly
  • Electrical panel wiring
  • Network cable management
  • Appliance manufacturing
  • General cable management in various industries

Features:

  • Durable Material: Constructed from high-quality, durable plastic for long-lasting performance.
  • Easy Installation: Simple snap-in design for quick and easy installation without the need for special tools.
  • Secure Cable Retention: Provides a firm grip to hold cables securely in place.
  • Compact Size: Space-saving design for efficient cable management in tight spaces.
  • Red Color: Easily identifiable red color for quick visual inspection and organization.

Benefits:

  • Improved Cable Organization: Keeps cables neatly organized, reducing clutter and preventing tangling.
  • Enhanced Safety: Reduces the risk of cable damage and potential electrical hazards.
  • Reduced Maintenance: Durable construction minimizes the need for frequent replacements.
  • Cost-Effective: Affordable solution for effective cable management.
  • Easy to Use: Simple design allows for quick and easy installation, saving time and effort.

The SFCC-4-01A-RT cable clip is an essential component for any application requiring organized and secure cable management. Its durable material, easy installation, and secure cable retention make it a reliable choice for various industries. This clip ensures that cables are properly routed and protected, enhancing the overall performance and safety of the system.

You May Also Be Interested in

Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSH IN
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess