EN
  • EN
  • DE
  • IT

C4312T102

Part No C4312T102
Manufacturer KOA Speer
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116939-C4312T102
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4312T102 CAD Model

Description

The C4312T102 is a thick film chip resistor manufactured by KOA Speer Electronics. These resistors are designed for general-purpose applications, offering reliable performance and stable resistance values. The "102" marking indicates a resistance of 1000 ohms (1kΩ), following the standard resistor coding system. KOA Speer is a well-regarded manufacturer known for producing high-quality passive components.

Applications

  • General-Purpose Circuitry
  • Current Limiting
  • Voltage Division
  • Pull-Up/Pull-Down Resistors
  • Consumer Electronics

Features

  • Thick Film Construction: Provides good stability and reliability.
  • 1kΩ Resistance: Standard resistance value for various applications.
  • Compact Size: Suitable for surface mount technology (SMT) assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.
  • Wide Operating Temperature Range: Enables operation in various environmental conditions.

Benefits

  • Reliable Circuit Performance: Stable resistance values ensure consistent operation.
  • Space-Saving Design: Compact size allows for high-density circuit layouts.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details

The C4312T102 chip resistor typically has a power rating of 1/10W or 1/16W, depending on the exact series and case size. The tolerance is usually 5%, meaning the actual resistance value can vary by ±5% from the nominal 1kΩ value. These resistors are widely used in electronic circuits for various purposes, including current limiting, voltage division, and pull-up/pull-down configurations. KOA Speer's chip resistors are known for their consistent quality and adherence to industry standards. When selecting chip resistors, it is crucial to consider factors such as power rating, tolerance, and temperature coefficient to ensure optimal performance in the intended application.

You May Also Be Interested in

Cypress Semiconductor Corp
64K X 4 Standard SRAM 12 Ns CDIP28
Need more? Email Us
Broadcom Limited
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Sony
Need more? Email Us
VinTrons Technology
Need more? Email Us
Cypress Semiconductor Corp
8K X 8 Standard SRAM 12 Ns CDIP28
Need more? Email Us
TE Connectivity
Band Strap Backshell for MIL-DTL-38999 Series II Circular Connectors 19 Shell Size 45° Aluminum Alloy
Need more? Email Us
National Semiconductor (TI)
DIP 14P Tube PICK#158946
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess