EN
  • EN
  • DE
  • IT

WHC-1000-01

Part No WHC-1000-01
Manufacturer Essentra Components
Catalog Cable Supports and Fasteners
Description CBL CLIP P-TYPE NATURAL FASTENER  /  Cable Clip, P-Type Natural Fastener 1.000" (25.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Essentra Components
Series Richco
Package Bulk
Type Clip, P-Type
Type Attributes Open
Opening Size 1.000" (25.40mm)
Mounting Type Fastener
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 1.531" (38.89mm)
Width 0.500" (12.70mm)
Panel Hole Size 0.204" (5.18mm)
Material Thickness 0.090" (2.29mm)
Material Flammability Rating UL94 V-2
Screw Size #10 (M5)
Base Product Number WHC-1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names WHC100001,RP1023,WHC-1000-01-ND,WHC-1000-01-NDR,21018004
Standard Package 500
Win Source Part Number 1139973-WHC-1000-01
Ultra Librarian 3D Model Ultra Librarian WHC-1000-01 CAD Model

Description

The Richco WHC-1000-01 is a natural-colored P-type clip that is designed to provide a secure and stable mounting option for cables and wires.

  • Type: P-type clip
  • Color: natural
  • Material: polyamide (PA66) and nylon 6/6
  • Length: 1.531 inches (38.89mm)
  • Width: 0.500 inches (12.70mm)
  • Opening Size: 1.000 inches (25.40mm)
  • Panel Hole Size: 0.204 inches (5.18mm)
  • Material Thickness: 0.090 inches (2.29mm)
  • Screw Size: #10 (M5)
  • Packaging: bulk
  • Standard Package: 500
  • Attribute: open type
  • Alternative Parts: WHC-1000-01, WHC-1000-01., and WHC-1000-01.

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3404 $57.8680
415+ $0.2794 $115.9510
645+ $0.2707 $174.6015
885+ $0.2619 $231.7815
1,145+ $0.2532 $289.9140
1,530+ $0.2270 $347.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess