EN
  • EN
  • DE

EM63A165TS-6IT

Part No EM63A165TS-6IT
Manufacturer Etron Technology
Catalog SD
Description SD 16MX16-6 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945876-EM63A165TS-6IT
Series *
Ultra Librarian 3D Model Ultra Librarian EM63A165TS-6IT CAD Model

Description

The Etron Technology EM63A165TS-6IT is a 16M x 16 bit Synchronous DRAM (SDRAM). This memory device is designed for high-performance applications requiring fast data access and transfer rates. It is commonly used in graphics cards, embedded systems, and other applications where memory bandwidth is critical.

Applications

  • Graphics Cards
  • Embedded Systems
  • Networking Devices
  • Consumer Electronics
  • Industrial Automation

Features

  • Memory Size: 256Mb (16M x 16)
  • Interface: SDRAM
  • Clock Frequency: 166 MHz
  • Operating Voltage: 3.3V
  • Operating Temperature: 0°C to +70°C
  • Package: TSOP II

Benefits

  • High Bandwidth: Supports fast data transfer rates for demanding applications.
  • Large Capacity: Provides ample memory space for data storage and processing.
  • Reliable Performance: Designed for stable and consistent operation.

Additional Details

The EM63A165TS-6IT SDRAM is a suitable choice for systems requiring a balance of memory capacity, speed, and cost-effectiveness. The device is surface mountable.

You May Also Be Interested in

NEC
SD 8Mx16-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz Low Power Ind
Lowest to $1.6320
Hynix Semiconductor
SD 8Mx16 133MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 16Mx16-75 133 MHz Pb-Free
Lowest to $1.7614
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Lowest to $3.7549
Samsung
SD 32Mx16-75 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz CL3 Pb-Free
Need more? Email Us
Qimonda
SD 16Mx8-7 133MHz CL2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess