EN
  • EN
  • DE

CAT24C512XE-T2

Part No CAT24C512XE-T2
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 512KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24C512
Standard Package 359 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 914707-CAT24C512XE-T2
Ultra Librarian 3D Model Ultra Librarian CAT24C512XE-T2 CAD Model

Description

ON Semiconductor CAT24C512XE-T2 EEPROM

The CAT24C512XE-T2 is a high-performance 512-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications that require non-volatile memory storage. This EEPROM device utilizes the standard I²C (Inter-Integrated Circuit) interface, making it easy to integrate into existing systems with minimal additional components.

Key Features

  • Memory Size: The device boasts a substantial 512-Kbit (64K x 8) memory size, providing ample storage for configuration parameters, device identification data, and small application code.
  • Write Protect: It includes a hardware write protect feature, which allows users to safeguard the entire memory or specific blocks, thereby preventing accidental data alteration.
  • Speed: The CAT24C512XE-T2 supports fast data transfer rates, with a maximum clock frequency of 1 MHz, enabling quick read and write operations to meet the demands of high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, this EEPROM device operates with a low power supply voltage ranging from 1.7V to 5.5V, making it suitable for battery-operated and portable devices.
  • Endurance: It offers a high data retention period and is rated for a minimum of 1 million program/erase cycles, ensuring long-term reliability and stability of stored data.
  • Operating Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, making it robust enough for use in harsh environmental conditions.
  • Packaging: The CAT24C512XE-T2 is available in an 8-lead TSSOP (Thin Shrink Small Outline Package) and is RoHS-compliant, adhering to environmental standards.

Applications

Due to its versatile features and reliable performance, the CAT24C512XE-T2 is ideal for a variety of applications, including:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards and identification systems
  • Networking and telecommunications equipment
  • Server systems and data storage devices

With its robust design and comprehensive feature set, the CAT24C512XE-T2 from ON Semiconductor is a top choice for designers seeking a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess