EN
  • EN
  • DE

MAX30003CTI+T

Part No MAX30003CTI+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC ECG FRONT END 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type ECG Front End
Applications Heart Rate Monitoring
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX30003
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 983271-MAX30003CTI+T
Ultra Librarian 3D Model Ultra Librarian MAX30003CTI+T CAD Model

Description

Maxim Integrated's MAX30003CTI+T: Biopotential Analog Front-End

The MAX30003CTI+T is a complete, biopotential Analog Front-End (AFE) solution from Maxim Integrated, designed for wearable applications in fitness, medical, and healthcare monitoring. This highly integrated device offers a feature-rich AFE for acquiring and processing cardiac and other biopotential signals for advanced physiological monitoring.

At the heart of the MAX30003CTI+T lies a low-noise, high-resolution analog-to-digital converter (ADC) that ensures precise biopotential measurements. The device supports a data rate of up to 32kSPS, providing ample bandwidth for capturing high-fidelity signals. It also includes a flexible lead-on/off detection feature, which is essential for identifying when the electrodes have become disconnected from the user, ensuring reliable performance and user safety.

Maxim Integrated has engineered the MAX30003CTI+T with a focus on power efficiency, making it ideal for portable and battery-powered devices. Its low power consumption extends the battery life of wearable devices, which is critical for continuous health monitoring. The AFE also features a built-in pacemaker detection circuitry, which is vital for users with cardiac devices, ensuring that these signals do not interfere with the biopotential readings.

The device comes in a compact, 28-pin TQFN package with a size of 5mm x 5mm, allowing for minimal footprint on PCB designs and making it suitable for space-constrained applications. The MAX30003CTI+T operates over the -40°C to +85°C temperature range, ensuring reliable performance across various environments and use cases.

Integration with external microcontrollers or processors is made easy through its SPI-compatible interface, enabling straightforward communication and data transfer. The MAX30003CTI+T is a versatile component that can be used in a variety of applications, from advanced fitness trackers to clinical-grade ECG monitors, making it a go-to solution for developers looking to create cutting-edge biopotential-based products.

You May Also Be Interested in

NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Infineon Technologies
Lowest to $9.8383
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9369 $54.6845
12+ $8.9739 $107.6868
18+ $8.6935 $156.4830
24+ $8.4130 $201.9120
31+ $8.1326 $252.1106
42+ $7.2913 $306.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 274 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess