EN
  • EN
  • DE

16-219A/T2D-CR2T1QY/3T

Part No 16-219A/T2D-CR2T1QY/3T
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814857-16-219A/T2D-CR2T1QY/3T
Ultra Librarian 3D Model Ultra Librarian 16-219A/T2D-CR2T1QY/3T CAD Model

Description

The 16-219A/T2D-CR2T1QY/3T is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED is designed for various indicator and display applications. Given its specific part number, it likely features a unique combination of color, intensity, and viewing angle tailored for specific design requirements.

Applications:

  • Indicator lights: Used as indicator lights in electronic devices to show power status, activity, or alerts.
  • Backlighting: Employed for backlighting LCD displays, keypads, and other illuminated surfaces.
  • Automotive lighting: Incorporated in dashboard indicators, switches, and other automotive lighting applications.
  • Consumer electronics: Used in appliances, audio equipment, and other consumer electronics products for visual feedback.
  • Industrial equipment: Integrated into control panels, instrumentation, and other industrial equipment for status indication.

Features:

  • Surface-Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Package: Small form factor allows for high-density placement on PCBs.
  • High Luminous Intensity: Provides a bright and easily visible light output.
  • Wide Viewing Angle: Offers a wide viewing angle for clear visibility from different perspectives.
  • Long Lifespan: Expected to have a long operational lifespan, contributing to product reliability.

Benefits:

  • Easy Integration: Surface-mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Performance: Long lifespan and consistent light output ensure reliable operation.
  • Versatile Applications: Suitable for a wide range of indicator and display applications.
  • Energy Efficient: LEDs are known for their energy efficiency, reducing power consumption.

Additional Details:

This LED's specific characteristics, such as color, wavelength, forward voltage, and luminous intensity, are detailed in the Everlight Electronics Co Ltd datasheet. The datasheet also provides information on soldering guidelines, handling precautions, and environmental compliance. It is essential to consult the datasheet for precise electrical and optical specifications to ensure proper circuit design and optimal performance. The 'CR2T1QY' and '/3T' suffixes in the part number likely denote specific variations in color, intensity binning, or packaging details. It's important to cross-reference these suffixes with the manufacturer's documentation.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess