EN
  • EN
  • DE
  • IT

17-21VGC/TR8

Part No 17-21VGC/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0805
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 750957-17-21VGC/TR8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 17-21VGC/TR8 CAD Model

Description

The 17-21VGC/TR8 is a green LED manufactured by Everlight Electronics Co Ltd. It is designed for various indication and illumination applications, providing a bright and reliable green light source. This LED comes in a standard package suitable for through-hole mounting and is commonly used in a wide array of electronic devices.

Applications:

  • Status Indicators: Used in electronic equipment to indicate operational status, such as power on/off or system alerts.
  • Panel Indicators: Employed in control panels and dashboards for machinery and automotive applications.
  • Backlighting: Provides backlighting for switches, buttons, and displays.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices for visual feedback.
  • Industrial Equipment: Used in industrial control systems and monitoring devices.

Features:

  • Green Light Emission: Emits a bright green light, providing clear and visible indication.
  • Standard Package: Comes in a standard package size for easy through-hole mounting.
  • High Luminous Intensity: Offers high brightness for excellent visibility in various lighting conditions.
  • Low Power Consumption: Requires minimal power to operate, contributing to energy efficiency.
  • Long Lifespan: Designed for a long operational lifespan, ensuring durability and reliability.

Benefits:

  • Clear Visual Indication: Provides clear and unambiguous visual feedback for users.
  • Easy to Integrate: Simplifies the design and assembly process due to its standard package and easy mounting.
  • Energy Efficient: Minimizes power consumption, reducing overall system energy requirements.
  • Reliable Performance: Delivers consistent and dependable performance over its operational lifespan.
  • Cost-Effective: Offers an affordable solution for visual indication needs.

Additional Details:

The 17-21VGC/TR8 typically has a forward voltage of around 2.1V and a forward current of approximately 20mA. Luminous intensity and viewing angle information can be found in the product datasheet. The 'TR8' at the end of the part number often refers to the packaging type, such as tape and reel. It's crucial to implement appropriate current limiting techniques when using this LED to prevent damage. This LED is designed to operate within a specified temperature range (refer to the datasheet). For complete specifications, including electrical and optical characteristics, and recommended operating conditions, consult the manufacturer's datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0189 $50.0850
6,415+ $0.0156 $100.0740
9,935+ $0.0151 $150.0185
13,700+ $0.0146 $200.0200
17,735+ $0.0141 $250.0635
23,625+ $0.0127 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255,670 pieces
MOQ: 2650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess