EN
  • EN
  • DE

18-038T/BDGAR6S1-S04/4T

Part No 18-038T/BDGAR6S1-S04/4T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description LED Tri-Color Blue/Green/Red Chip LED 4-Pin SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035001-18-038T/BDGAR6S1-S04/4T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 18-038T/BDGAR6S1-S04/4T CAD Model

Description

The 18-038T/BDGAR6S1-S04/4T is a surface-mount LED manufactured by Everlight Electronics. It is designed for applications requiring reliable indication and efficient lighting, commonly found in electronic devices and automotive systems.

Applications:

  • Indicator Lights: Used in consumer electronics, appliances, and industrial equipment for status indication.
  • Automotive Lighting: Employed in automotive dashboards, instrument panels, and interior lighting.
  • Backlighting: Suitable for backlighting small LCD screens, keypads, and switches.
  • Commercial Displays: Integrated into small-scale commercial displays and signage.
  • General Illumination: Used in general lighting applications where a compact and efficient light source is needed.

Features:

  • Surface Mount Technology (SMT): Facilitates automated assembly processes and reduces manufacturing costs.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Luminous Intensity: Provides a bright and clear light output.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Low Power Consumption: Energy-efficient, minimizing power usage.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased Reliability: Robust design ensures consistent performance in various environments.
  • Simplified Assembly: SMT design reduces manufacturing time and costs.
  • Improved Visibility: High brightness enhances visual clarity in indicator and display applications.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficiency: Low power consumption contributes to energy savings and reduces environmental impact.

Additional Details:

While the specific electrical and optical characteristics (e.g., peak wavelength, forward voltage, luminous intensity) of the 18-038T/BDGAR6S1-S04/4T LED are found in the product datasheet, 'BDGAR6S1' likely indicates a specific color (possibly Blue or similar) and intensity binning. The 'S04/4T' might specify manufacturing details. These LEDs typically operate at low DC voltages (around 2-3V) and consume minimal current. Consult the official Everlight datasheet for detailed specifications.

This LED is ideal for applications requiring reliable indication and efficient lighting, providing a balance of performance and durability.

You May Also Be Interested in

IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess