EN
  • EN
  • DE

19-217SUWC/S530-A2/TR8

Part No 19-217SUWC/S530-A2/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 750977-19-217SUWC/S530-A2/TR8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 19-217SUWC/S530-A2/TR8 CAD Model

Description

The Everlight 19-217SUWC/S530-A2/TR8 is a surface-mount LED designed for high-brightness applications requiring a white light source. This LED is characterized by its high luminous intensity, wide viewing angle, and compact package, making it ideal for applications where space is limited but significant light output is necessary. It utilizes advanced LED technology to provide long operational life and consistent performance.

Applications:

  • Backlighting: Used for backlighting LCD screens, keypads, and displays requiring high brightness.
  • Automotive Lighting: Employed in automotive interior lighting, dashboard indicators, and signal lights.
  • Signage: Utilized in signage applications for illuminating signs and displays.
  • Portable Devices: Integrated into portable devices such as flashlights, headlamps, and mobile lighting solutions.
  • Industrial Lighting: Used in industrial lighting applications, including task lighting and machine vision systems.

Features:

  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing processes.
  • High Brightness: Delivers high luminous intensity for clear visibility and enhanced illumination.
  • Wide Viewing Angle: Provides a wide viewing angle, ensuring visibility from various perspectives.
  • Compact Package: Small size allows for integration into space-constrained applications.
  • Long Operational Life: Offers a long operational life, reducing maintenance and replacement costs.

Benefits:

  • Enhanced Illumination: High brightness ensures clear and effective illumination for various applications.
  • Simplified Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compact Design: Small size allows for integration into space-constrained environments.
  • Reliable Performance: Offers stable and consistent performance over a long operational life.
  • Energy Efficiency: Low power consumption contributes to energy savings.

Additional Details:

The Everlight 19-217SUWC/S530-A2/TR8 LED is a white LED with specific color temperature characteristics. Its electrical characteristics include forward voltage and forward current ratings. The device is RoHS compliant, ensuring it meets environmental standards. Its thermal resistance is optimized for efficient heat dissipation. The LED is packaged in tape and reel for automated assembly processes. The specific color temperature, luminous intensity, viewing angle, and packaging details are available in the product datasheet.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess