EN
  • EN
  • DE

23-21B/6RC-AM2P1Y/2A

Part No 23-21B/6RC-AM2P1Y/2A
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815029-23-21B/6RC-AM2P1Y/2A
Ultra Librarian 3D Model Ultra Librarian 23-21B/6RC-AM2P1Y/2A CAD Model

Description

The 23-21B/6RC-AM2P1Y/2A is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED is designed for a variety of indicator and display applications where a bright and reliable light source is needed.

Applications:

  • Backlighting: Used in backlighting for LCD screens, keypads, and other displays.
  • Indicator Lights: Employed as indicator lights in consumer electronics, industrial equipment, and automotive applications.
  • Signage: Integrated into illuminated signage and advertising displays.
  • General Lighting: Suitable for small-scale general lighting applications where a compact and efficient light source is required.
  • Panel Indicators: Used as visual indicators on control panels and dashboards.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: Small footprint allows for high-density placement on PCBs.
  • High Brightness: Provides a bright and clear light output.
  • Long Lifespan: Offers extended operational life for reliable performance.
  • Low Power Consumption: Energy-efficient design reduces power usage.

Benefits:

  • Efficient Assembly: SMT design streamlines the manufacturing process, reducing assembly time and costs.
  • Space Saving: Compact size enables integration into small and densely populated PCBs.
  • Reliable Performance: Long lifespan and stable light output ensure consistent performance over time.
  • Energy Efficient: Low power consumption contributes to energy savings and reduces the environmental impact.
  • Versatile Application: Suitable for a wide range of applications due to its brightness, size, and reliability.

Additional Details:

The specific color and intensity characteristics of the LED are defined by its part number. Further technical specifications, such as forward voltage, luminous intensity, and viewing angle, can be found in the manufacturer's datasheet. It is crucial to consult the datasheet to ensure the LED meets the specific requirements of the intended application. The product is typically packaged on reels for automated pick-and-place assembly.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess