EN
  • EN
  • DE

48-213/Y2C-AM2P1BY/3C

Part No 48-213/Y2C-AM2P1BY/3C
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description SMD LED [Everlight Electronics] 48-213/Y2C-AM2P1BY-3C SMD LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 5 mA
RoHS Compliant
Win Source Part Number 1038847-48-213/Y2C-AM2P1BY/3C
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 48-213/Y2C-AM2P1BY/3C CAD Model

Description

The 48-213/Y2C-AM2P1BY/3C is a specific model of LED manufactured by Everlight Electronics. This LED is designed to provide a reliable and efficient light source for various applications. Its construction and materials are chosen to ensure a long operational life and consistent performance.

Applications:

  • Indoor and outdoor signage.
  • Commercial and residential lighting.
  • Automotive lighting applications.
  • Backlighting for displays and panels.
  • Industrial indicators and control systems.

Features:

  • High Luminous Output: Delivers a bright and clear light.
  • Energy Efficient: Consumes minimal power for operation.
  • Long Operating Life: Designed for extended use without significant degradation.
  • Compact Design: Allows for easy integration into various systems.
  • Durable Construction: Resistant to environmental factors and physical stress.

Benefits:

  • Reduced Energy Consumption: Low power usage results in cost savings.
  • Extended Replacement Intervals: Long lifespan minimizes maintenance requirements.
  • Improved Visibility: Bright and clear light output enhances visual clarity.
  • Versatile Application: Suitable for a wide range of lighting and indication needs.
  • Reliable Performance: Consistent operation ensures dependable light output.

Additional Details:

The LED's specific color and intensity characteristics are defined by its internal materials and construction. The package is designed for surface mounting onto PCBs. The part number contains specific details about the LED's properties, including its color, intensity, and packaging style. Further information on electrical characteristics, thermal management, and optical properties can be found in the product's datasheet. This device is designed to meet industry standards for performance and safety.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0527 $50.0650
2,315+ $0.0432 $100.0080
3,580+ $0.0419 $150.0020
4,940+ $0.0405 $200.0700
6,380+ $0.0392 $250.0960
8,550+ $0.0351 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess