EN
  • EN
  • DE

EAPL4508RGBA0

Part No EAPL4508RGBA0
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description PLCC SIDE VIEW SMD LED RED-GREEN / Red, Green, Blue (RGB) 624nm Red, 530nm Green, 460nm Blue LED Indication - Discrete 2.15V Red, 3.2V Green, 3.2V Blue 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 500mcd Red, 900mcd Green, 325mcd Blue
Lens Style Oval with Flat Top
Lens Size 3.40mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2.15V Red, 3.2V Green, 3.2V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 120°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 624nm Red, 530nm Green, 460nm Blue
Wavelength - Peak 632nm Red, 518nm Green, 468nm Blue
Package / Case 6-SMD, No Lead
Size / Dimension 4.50mm L x 1.25mm W
Height (Max) 0.90mm
Base Product Number EAPL4508
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1339275-EAPL4508RGBA0
Ultra Librarian 3D Model Ultra Librarian EAPL4508RGBA0 CAD Model

Description

The EAPL4508RGBA0 is a discrete LED indication optoelectronic product from the optoelectronics category.

  • Category: Optoelectronics
  • Lens Style: Colorless, Oval with Flat Top
  • Packaging: Tape and Reel
  • Size/Dimension: 4.50mm L x 1.25mm W
  • Millicandela Rating: 500mcd Red, 900mcd Green, 325mcd Blue
  • Configuration: Independent
  • Viewing Angle: 120°
  • Wavelength - Dominant: 624nm Red, 530nm Green, 460nm Blue
  • Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue
  • Voltage - Forward (Vf): 2.15V Red, 3.2V Green, 3.2V Blue
  • Current - Test: 20mA Red, 20mA Green, 20mA Blue
  • Height: 0.90mm
  • Package: Surface Mount, Right-Angle 6-SMD, No Lead

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess