EN
  • EN
  • DE

EL1013(TA)(D)-VG

Part No EL1013(TA)(D)-VG
Manufacturer Everlight Electronics Co Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1735+
Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 730732-EL1013(TA)(D)-VG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL1013(TA)(D)-VG CAD Model

Description

The EL1013(TA)(D)-VG is a phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. This device integrates an infrared emitting diode (IRED) and a phototransistor within a single package, providing electrical isolation between the input and output circuits. It is designed for applications requiring signal isolation and transfer, offering reliable performance in various industrial and consumer electronic systems.

Applications

  • Power supplies: Used for feedback control in switched-mode power supplies to isolate the primary and secondary sides.
  • Industrial control systems: Enables isolated signal transmission between different control modules, ensuring system stability and safety.
  • Digital logic inputs: Provides isolation for digital input signals in microcontrollers and other digital circuits.
  • Line receivers: Isolates communication lines to protect sensitive equipment from voltage spikes and surges.
  • Motor control: Used for isolated control of motor drive circuits.

Features

  • High isolation voltage: Offers a high degree of electrical isolation between the input and output.
  • Compact package: Space-saving design for high-density circuit boards.
  • High current transfer ratio (CTR): Ensures efficient signal transfer between the input and output.
  • Fast switching speed: Suitable for applications requiring high-speed signal transmission.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced safety: Provides electrical isolation, protecting users and equipment from high-voltage hazards.
  • Improved system reliability: Prevents ground loops and noise from propagating between circuits.
  • Reduced component count: Integrates both the IRED and phototransistor into a single package, simplifying circuit design.
  • Optimized performance: High CTR and fast switching speed ensure efficient and reliable signal transfer.
  • Environmental compliance: RoHS compliance ensures that the device is environmentally friendly.

Additional Details

The EL1013(TA)(D)-VG typically comes in a DIP-4 or SMD-4 package. Key specifications include isolation voltage (typically several kilovolts), current transfer ratio (CTR, expressed as a percentage), collector-emitter voltage, and operating temperature range. The CTR varies with the input current and temperature. The device is designed to operate within a specific temperature range, typically -30°C to +100°C. It is crucial to consult the datasheet for specific operating conditions and performance characteristics.

The forward voltage of the input diode is typically around 1.2V, and the collector-emitter breakdown voltage is typically in the range of 30V to 80V. The device is sensitive to electrostatic discharge (ESD), so proper handling precautions should be taken during assembly and testing. The EL1013 series is a popular choice for applications requiring robust electrical isolation and reliable signal transfer.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess