EN
  • EN
  • DE

EL1014

Part No EL1014
Manufacturer Everlight Electronics Co Ltd
Catalog END - OF - LIFE
Description 4 PIN LONG CREEPAGE SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1171122-EL1014
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL1014 CAD Model

Description

The EL1014 is a single channel phototransistor optocoupler manufactured by Everlight Electronics. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. This optocoupler is designed for electrical isolation and signal transfer between circuits with different voltage potentials. It is commonly used in a variety of applications to protect sensitive circuitry from high voltage transients and to eliminate ground loops.

Applications:

  • Power supplies
  • Industrial control systems
  • Digital logic inputs
  • Microprocessor inputs
  • Noise isolation
  • Signal transmission between systems with different ground potentials

Features:

  • Single Channel: Contains one optocoupler channel
  • Phototransistor Output: Uses a phototransistor as the output device
  • High Isolation Voltage: Provides electrical isolation between input and output
  • Compact Package: Small form factor for space-constrained applications
  • CTR (Current Transfer Ratio): Specifies the ratio of output current to input current
  • Low Input Current: Requires minimal input current for operation
  • Operating Temperature Range: -55°C to +100°C

Benefits:

  • Electrical Isolation: Provides a high degree of electrical isolation, protecting sensitive circuits from voltage spikes and surges.
  • Noise Immunity: Eliminates ground loops and reduces noise interference.
  • Signal Transfer: Allows reliable signal transfer between circuits operating at different voltage levels.
  • Compact Design: Small package size makes it suitable for space-constrained applications.
  • Versatile: Suitable for a wide range of applications due to its robust performance characteristics.
  • Reliable: Designed for reliable operation over a wide temperature range.

The EL1014 optocoupler typically features a high isolation voltage, which is a critical parameter for ensuring the safety and reliability of the system. The current transfer ratio (CTR) is an important specification as it determines the efficiency of the signal transfer. A higher CTR means that a smaller input current is required to achieve a given output current. The phototransistor output provides a current proportional to the light emitted by the infrared LED. The device is typically packaged in a DIP (Dual In-line Package) or SMD (Surface Mount Device) package, allowing for easy integration into circuit boards. The operating temperature range ensures reliable operation in a variety of environments. Careful consideration must be given to the biasing of the phototransistor and the selection of appropriate current limiting resistors to ensure optimal performance and longevity of the device.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9476 $58.9520
48+ $2.4186 $116.0928
74+ $2.3435 $173.4190
102+ $2.2673 $231.2646
132+ $2.1922 $289.3704
177+ $1.9658 $347.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess