EN
  • EN
  • DE

EL354N(TA)-G

Part No EL354N(TA)-G
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description Optocoupler 20-300%, AC, Vde SOP4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057022-EL354N(TA)-G
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL354N(TA)-G CAD Model

Description

The EL354N(TA)-G is a Phototriac Optocoupler manufactured by Everlight Electronics. It's designed to provide electrical isolation between circuits while allowing control of AC loads. This optocoupler is commonly used in applications requiring isolated switching of AC power, such as in industrial controls, solid-state relays, and lighting control systems.

Applications

  • Solid-State Relays (SSRs): Used as an input driver to trigger a triac for switching AC loads in solid-state relays.
  • Industrial Controls: Provides isolated control of AC power to motors, heaters, and other industrial equipment.
  • Lighting Control Systems: Enables isolated control of lighting circuits in dimmers and other lighting control applications.
  • Home Appliances: Used in appliances for isolated switching of AC power to various components.
  • Motor Control: Used for AC motor speed control and phase control applications.

Features

  • Phototriac Output: Features a triac output for controlling AC loads.
  • High Isolation Voltage: Offers a high isolation voltage to protect circuits from voltage transients and surges.
  • Low Trigger Current: Requires low trigger current for efficient activation of the triac.
  • Compact Package: Available in a compact package for space-saving designs.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.
  • High Blocking Voltage: Supports high blocking voltage for reliable operation in AC circuits.
  • Zero-Crossing Detection: Some variations include zero-crossing detection for minimizing switching noise.

Benefits

  • Electrical Isolation: Provides critical electrical isolation to protect control circuits from AC power hazards.
  • AC Load Control: Enables efficient and reliable control of AC loads.
  • Reduced Switching Noise: Zero-crossing detection (if present) minimizes switching noise and EMI.
  • Simplified System Design: Reduces the complexity of system design by providing a simple and effective AC control solution.
  • Enhanced Safety: Protects users and equipment from electrical hazards.
  • Reliable Performance: Ensures consistent and reliable operation in various AC power applications.

Additional Details

The EL354N(TA)-G typically operates with a low input current to trigger the triac output. The output triac is capable of handling specific voltage and current levels depending on the model. Detailed specifications, such as isolation voltage, trigger current, and output voltage/current ratings, are available in Everlight's datasheets. It is crucial to consult the datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0807 $100.0680
1,920+ $0.0782 $150.1440
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,677 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess