EN
  • EN
  • DE

EL816S(I)(TA)

Part No EL816S(I)(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (E - I)
Description EL Series Single Channel 5000 V SMT Phototransistor Optocoupler - DIP-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106597-EL816S(I)(TA)
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL816S(I)(TA) CAD Model

Description

The EL816S(I)(TA) is a high-performance single channel phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. It is designed to provide electrical isolation between input and output circuits while enabling signal transfer. This optocoupler is commonly used in a variety of applications where isolation and signal transmission are essential.

Applications:

  • Industrial Control Systems: Provides isolation between control circuits and high-voltage power circuits.
  • Power Supplies: Used for feedback control in switching power supplies to isolate the primary and secondary sides.
  • Digital Logic Isolation: Isolates sensitive digital circuits from noisy or high-voltage environments.
  • Microcontroller Interfaces: Protects microcontrollers by isolating them from external devices.

Features:

  • High Isolation Voltage: Offers a high isolation voltage, ensuring safety and preventing electrical interference.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, enabling efficient signal transmission.
  • Compact Package: Available in a compact package, saving valuable board space.
  • High Collector-Emitter Voltage: Supports a high collector-emitter voltage, suitable for various voltage levels.
  • Safety Approvals: Often comes with safety certifications such as UL, VDE, and CSA for guaranteed safety standards.

Benefits:

  • Enhanced Safety: High isolation voltage protects users and equipment from hazardous voltages.
  • Noise Immunity: Provides excellent noise immunity by preventing ground loops and electrical noise from propagating between circuits.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Reliable Performance: Offers consistent and reliable performance over a wide range of operating conditions.

Additional Details:

The EL816S(I)(TA) consists of an infrared light-emitting diode (LED) and a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The current transfer ratio (CTR) is a key parameter that specifies the ratio of output collector current to input LED current. The isolation voltage is the maximum voltage that the optocoupler can withstand between the input and output without electrical breakdown.

This optocoupler is designed to meet stringent safety standards, ensuring reliable isolation and protection in various applications. Its robust design and high performance make it a popular choice for isolating and interfacing circuits in industrial, commercial, and consumer electronics.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess