EN
  • EN
  • DE

EL817(D)-F

Part No EL817(D)-F
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822423-EL817(D)-F
Ultra Librarian 3D Model Ultra Librarian EL817(D)-F CAD Model

Description

The EL817(D)-F is a general-purpose phototransistor optocoupler manufactured by Everlight Electronics Co Ltd. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. This optocoupler is designed for various isolation and signal transfer applications.

Applications

  • Power Supply Feedback Control: Used in power supplies for feedback control, providing isolation between the primary and secondary sides.
  • Industrial Control Systems: Employed in industrial control systems for isolating input and output signals, protecting sensitive components.
  • Consumer Electronics: Utilized in consumer electronic devices for signal isolation and voltage level shifting.
  • Motor Control: Suitable for use in motor control circuits for isolating control signals from the power stage.
  • Telecommunications Equipment: Implemented in telecommunications equipment for signal isolation and noise reduction.

Features

  • Phototransistor Output: Features a phototransistor output for interfacing with various electronic circuits.
  • High Isolation Voltage: Provides high isolation voltage between the input and output sides.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.
  • CTR (Current Transfer Ratio): Offers a good current transfer ratio, ensuring efficient signal transfer.
  • Safety Approvals: Typically approved by various safety agencies such as UL, VDE, and CSA.
  • DIP-4 Package: Commonly available in a DIP-4 package for easy integration into circuit boards.

Benefits

  • Electrical Isolation: Provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and transients.
  • Improved Signal Integrity: Isolates signals and reduces noise, improving signal integrity.
  • Enhanced Safety: Safety approvals ensure compliance with safety standards and regulations.
  • Easy Integration: The DIP-4 package allows for easy integration into circuit boards.
  • Versatile Application: Suitable for a wide range of isolation and signal transfer applications.

Additional Details

The EL817(D)-F optocoupler's performance is characterized by its current transfer ratio (CTR), isolation voltage, and forward voltage of the IRED. It is essential to consult the official datasheet from Everlight Electronics for detailed electrical characteristics, CTR curves, and application notes before integrating this component into a design. The (D) suffix often indicates a specific CTR ranking. External resistors are typically required on both the input (LED) and output (transistor) sides for proper operation.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0372 $50.0340
3,270+ $0.0306 $100.0620
5,070+ $0.0296 $150.0720
6,970+ $0.0287 $200.0390
9,030+ $0.0277 $250.1310
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,220 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess