EN
  • EN
  • DE

IRM-3638M3

Part No IRM-3638M3
Manufacturer Everlight Electronics Co Ltd
Description Infrared Receiver Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1188713-IRM-3638M3
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRM-3638M3 CAD Model

Description

The IRM-3638M3 is a miniaturized infrared remote control receiver module manufactured by Everlight Electronics Co., Ltd. These modules are designed to receive and demodulate infrared (IR) signals transmitted by remote controls, commonly used in consumer electronics and other applications where wireless control is required.

Applications:

  • Televisions: Receives IR signals from remote controls for channel selection, volume control, and other functions.
  • DVD Players: Decodes IR signals to control DVD playback and navigation.
  • Set-Top Boxes: Allows users to control set-top boxes via IR remote controls.
  • Audio Equipment: Used in audio receivers and amplifiers for remote control functionality.
  • Air Conditioners: Enables remote control of air conditioner settings.

Features:

  • Miniature Package: Small size allows for easy integration into compact devices.
  • 38 kHz Carrier Frequency: Optimized to receive IR signals modulated at a carrier frequency of 38 kHz.
  • High Sensitivity: Provides reliable reception even with weak IR signals.
  • Internal Filter for PCM Frequency: Filters out unwanted noise and interference.
  • TTL Compatible Output: Provides a TTL-compatible output signal for easy interfacing with microcontrollers and other digital circuits.

Benefits:

  • Simplified Remote Control Design: Simplifies the design of IR remote control systems.
  • Reduced Component Count: Integrates all necessary components for IR signal reception and demodulation.
  • Improved Noise Immunity: Filters out unwanted noise and interference, improving reliability.
  • Easy Integration: TTL-compatible output allows for easy interfacing with microcontrollers.
  • Compact Size: Miniature package allows for integration into space-constrained devices.

Additional Details:

The IRM-3638M3 operates by receiving infrared light modulated at a specific carrier frequency (38 kHz in this case). The module contains a photodiode that converts the IR light into an electrical signal. This signal is then amplified and filtered to remove noise and interference. An internal demodulator extracts the original data signal from the modulated carrier wave. The output of the demodulator is a TTL-compatible signal that can be directly connected to a microcontroller or other digital circuit.

The 38 kHz carrier frequency is a common standard for IR remote controls, and the IRM-3638M3 is designed to be compatible with most remote controls that use this frequency. The internal filter helps to reject noise and interference from other sources, such as fluorescent lights and sunlight. The module typically requires a single 5V power supply and has a simple three-pin connection: VCC, GND, and Output. Its compact size and ease of use make it a popular choice for IR remote control applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2826 $50.8680
435+ $0.2319 $100.8765
670+ $0.2247 $150.5490
920+ $0.2174 $200.0080
1,190+ $0.2102 $250.1380
1,595+ $0.1884 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess