EN
  • EN
  • DE

PT908-7C-F1/TR1

Part No PT908-7C-F1/TR1
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086280-PT908-7C-F1/TR1
Categories OEM Parts(O-R)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT908-7C-F1/TR1 CAD Model

Description

The PT908-7C-F1/TR1 is an infrared (IR) emitting diode manufactured by Everlight Electronics. It is designed to emit infrared light at a specific wavelength, typically around 940nm, for various applications such as remote controls and optical sensing.

Applications

  • Remote control systems (TVs, DVD players, etc.)
  • Optical switches
  • Light curtains
  • Infrared data transmission
  • Proximity sensors

Features

  • Wavelength: Typically 940nm (near-infrared)
  • Forward Voltage: Specified in the datasheet, typically around 1.2-1.5V
  • Forward Current: Specified in the datasheet, typically around 50-100mA
  • Emitting Angle: Specified in the datasheet, varies depending on the lens design
  • High Radiant Intensity: Efficient emission of infrared light
  • Package Type: Typically through-hole or surface mount
  • RoHS Compliant: Lead-free construction

Benefits

  • Efficient IR Emission: Provides strong and reliable infrared signal for remote control and sensing applications.
  • Compact Size: Allows for easy integration into various electronic devices.
  • Long Lifespan: Designed for long-term reliability in continuous operation.
  • Cost-Effective Solution: Provides a cost-effective solution for infrared emission needs.
  • Wide Range of Applications: Suitable for various applications requiring infrared light emission.

Additional Details

The PT908-7C-F1/TR1 is a commonly used infrared emitting diode in a variety of consumer electronics and industrial applications. The specific characteristics, such as the emitting angle and radiant intensity, can vary depending on the specific version and manufacturing batch. Designers should consult the datasheet for detailed specifications and application guidelines.

This IR LED is designed to be driven by a constant current source, and a series resistor is typically used to limit the current to the specified value. Proper heat sinking may be required for high-current applications to ensure long-term reliability.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess