EN
  • EN
  • DE

SS205SURWA/S530-A3/S290

Part No SS205SURWA/S530-A3/S290
Manufacturer Everlight Electronics Co Ltd
Description Displays Segmented Panel 1DIGIT 8LED Red 10-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1159686-SS205SURWA/S530-A3/S290
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS205SURWA/S530-A3/S290 CAD Model

Description

The SS205SURWA/S530-A3/S290 is a high-efficiency red LED manufactured by Everlight Electronics Co Ltd. It's designed for applications requiring bright and reliable light emission with low power consumption. This LED is commonly used in indicator lights, display backlighting, and automotive lighting systems.

Applications

  • Indicator lights
  • Display backlighting
  • Automotive lighting (e.g., brake lights, turn signals)
  • Electronic signage
  • Consumer electronics

Features

  • High luminous intensity
  • Low power consumption
  • Long operating life
  • Wide viewing angle
  • RoHS compliant

Benefits

  • Bright and visible light output
  • Energy efficient
  • Reliable and durable
  • Easy to integrate into various applications
  • Environmentally friendly

Additional Details

The SS205SURWA/S530-A3/S290 features a specific wavelength for red light emission. Key technical specifications include luminous intensity, forward voltage, forward current, and viewing angle. The LED is designed to operate within a specified temperature range. It is typically available in surface-mount packages such as SMD, making it suitable for automated assembly processes. The high luminous intensity allows for clear visibility, while the low power consumption minimizes energy costs. The long operating life ensures reliable performance over an extended period. The RoHS compliance guarantees that the product is free from hazardous substances. This LED provides a cost-effective and reliable solution for various lighting applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,261 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess