EN
  • EN
  • DE

TP808

Part No TP808
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 375067-TP808
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP808 CAD Model

Description

The TP808 is a phototransistor manufactured by Everlight Electronics Co., Ltd. Phototransistors are semiconductor devices sensitive to light, functioning as light-controlled switches. When light strikes the phototransistor's active area, it generates a current that flows between the collector and emitter terminals, effectively turning the transistor 'on'. The amount of current is proportional to the intensity of the light.

Applications

  • Light Detection: Used in applications requiring the detection of light presence or absence.
  • Object Detection: Employed in systems where the presence of an object needs to be detected by interrupting a light beam.
  • Optical Sensors: Integrated into various optical sensor systems for measuring light intensity.
  • Automatic Lighting Control: Used in automatic lighting systems that turn on or off based on ambient light levels.
  • Encoders: Used in rotary and linear encoders for position sensing.

Features

  • High Sensitivity: Exhibits a high degree of sensitivity to light, enabling reliable detection of even faint light sources.
  • Fast Response Time: Characterized by a rapid response to changes in light intensity, making it suitable for dynamic applications.
  • Compact Package: Typically available in a small package for easy integration into various circuits and systems.
  • Spectral Response: Possesses a specific spectral response, often optimized for visible or infrared light.
  • Wide Operating Temperature Range: Can operate reliably over a broad range of temperatures, ensuring stability in diverse environments.

Benefits

  • Reliable Light Detection: Provides a dependable means of detecting light, enhancing the functionality of electronic systems.
  • Efficient Operation: Operates efficiently with minimal power consumption, contributing to energy savings.
  • Simple Integration: Can be easily integrated into existing circuits due to its simple construction and operation.
  • Versatile Applications: Suitable for a wide range of applications due to its sensitivity and fast response.
  • Cost-Effective: Offers a cost-effective solution for light detection compared to more complex sensor technologies.

Additional Details

The TP808 phototransistor's performance characteristics, such as collector-emitter saturation voltage, dark current, and light current, are crucial parameters to consider when designing circuits. The specific spectral response of the device determines its sensitivity to different wavelengths of light. Understanding these specifications is essential for optimizing the device's performance in a particular application.

Careful consideration should be given to the biasing and load resistor selection to ensure optimal performance and avoid saturation or insufficient sensitivity. Datasheets provided by Everlight Electronics Co., Ltd. contain detailed information about these specifications and provide guidance on circuit design.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $11.9404

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1790 $58.1750
790+ $0.1467 $115.8930
1,220+ $0.1421 $173.3620
1,685+ $0.1374 $231.5190
2,175+ $0.1328 $288.8400
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess