EN
  • EN
  • DE

MP1231AD

Part No MP1231AD
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024796-MP1231AD
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP1231AD CAD Model

Description

The MP1231AD is a monolithic, high-speed, quad current feedback amplifier from Exar Corporation. It offers excellent video performance and is designed for applications requiring wide bandwidth and high slew rate.

Applications:

  • Video amplifiers
  • Cable drivers
  • ADC/DAC buffering
  • High-speed data acquisition systems
  • Test and measurement equipment

Features:

  • Wide bandwidth: Typically 300 MHz (-3dB)
  • High slew rate: Typically 2000 V/µs
  • Low differential gain: 0.02%
  • Low differential phase: 0.02 degrees
  • Excellent video performance
  • Quad amplifier in a single package
  • Low distortion
  • Stable at gain of 1
  • Available in multiple package options (e.g., SOIC, TSSOP)

Benefits:

  • Improved video signal quality: The high bandwidth and low distortion characteristics ensure accurate reproduction of video signals.
  • Enhanced system performance: High slew rate enables fast signal processing and reduces settling time.
  • Reduced component count: The quad amplifier configuration allows for integration of multiple amplifier stages into a single IC, saving board space and reducing cost.
  • Simplified design: Stable operation at a gain of 1 simplifies circuit design and eliminates the need for external compensation.
  • Versatile applications: Suitable for a wide range of applications, including video processing, data acquisition, and communication systems.

Additional Details:

The MP1231AD operates from a wide supply voltage range, typically ±5V to ±15V. It features low input bias current and low input offset voltage, contributing to its overall accuracy and performance. The amplifier is designed for operation over the industrial temperature range. Its high slew rate makes it suitable for pulse amplification and high-frequency signal processing. It provides a cost-effective solution for applications that require high-performance amplification.

The device's gain flatness ensures consistent amplification across the specified bandwidth. Its common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are high, further enhancing its performance in noisy environments.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess