EN
  • EN
  • DE

MP7533JN

Part No MP7533JN
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032389-MP7533JN
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7533JN CAD Model

Description

The MP7533JN is a monolithic CMOS multiplying digital-to-analog converter (DAC) manufactured by Exar Corporation. This DAC is designed for applications requiring digitally controlled gain, attenuation, or signal processing. The 'JN' suffix likely indicates a specific package type, such as a plastic DIP (Dual In-line Package).

Applications:

  • Digitally controlled gain/attenuation: Audio volume control, programmable gain amplifiers.
  • Signal processing: Waveform generation, function generation, and modulation.
  • Automatic test equipment (ATE): Programmable voltage sources and current sources.
  • Robotics: Servo motor control and position control.
  • Instrumentation: Calibration and control of measurement equipment.

Features:

  • Monolithic CMOS design: Low power consumption and high linearity.
  • Multiplying DAC: Output voltage is proportional to the product of the digital input code and the analog reference voltage.
  • 8-bit resolution: Provides 256 discrete output levels.
  • 4-quadrant multiplication: Operates with both positive and negative reference voltages.
  • TTL/CMOS compatible inputs: Interfaces easily with a wide range of digital logic.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Precise control: Allows accurate adjustment of gain, attenuation, or signal levels.
  • Versatile operation: Can be used in a variety of signal processing and control applications.
  • Ease of use: Simple interface with digital logic.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective: Provides a high-performance solution at a reasonable cost.

Additional Details:

The MP7533JN requires an external analog reference voltage to define the full-scale output range. The digital input code is applied to the DAC through a parallel interface. The output voltage is typically unbuffered, requiring an external amplifier to drive low-impedance loads. The settling time of the DAC is typically in the microsecond range. It is commonly found in applications where a digitally controlled analog signal is needed, such as in audio equipment or process control systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess