EN
  • EN
  • DE

MP7633BD

Part No MP7633BD
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998276-MP7633BD
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7633BD CAD Model

Description

The MP7633BD is a highly integrated single-chip solution designed for synchronous rectified step-down converter applications. It is produced by Exar Corporation and is optimized for high efficiency and fast transient response in various power management systems.

Applications:

  • Point-of-Load (POL) Converters: Used in distributed power architectures to supply power to specific loads with high efficiency.
  • Networking Equipment: Powering ASICs, FPGAs, and other critical components in routers, switches, and network interface cards.
  • Industrial Control Systems: Providing stable and efficient power for microcontrollers, sensors, and communication interfaces.
  • Computing Platforms: Supplying core voltage for processors, memory, and peripherals in desktops, laptops, and servers.
  • Consumer Electronics: Powering various electronic devices, including set-top boxes, gaming consoles, and portable devices.

Features:

  • High Efficiency: Optimized synchronous rectification for minimal power loss.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage sources.
  • Adjustable Output Voltage: Programmable output voltage for flexible application support.
  • Overcurrent Protection (OCP): Built-in protection against excessive current draw, preventing damage to the device and the load.
  • Overvoltage Protection (OVP): Protects the load from excessive voltage levels.
  • Thermal Shutdown Protection (TSD): Shuts down the device if the temperature exceeds safe operating limits.
  • Soft-Start Function: Limits inrush current during startup, ensuring stable operation.
  • Enable/Disable Control: Allows for easy power sequencing and system control.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat dissipation, leading to lower operating costs.
  • Enhanced System Reliability: Integrated protection features ensure robust operation and prevent damage from electrical faults.
  • Simplified Design: Highly integrated solution reduces the number of external components required, simplifying the design process.
  • Flexible Application Support: Adjustable output voltage and wide input voltage range provide adaptability to various application requirements.
  • Reduced Board Space: Compact package enables smaller and more compact system designs.

Additional Details:

The MP7633BD typically operates with a switching frequency in the range of hundreds of kHz, allowing for the use of smaller external components. It also features internal compensation, further reducing the number of external components required. The device is designed for optimal thermal performance, allowing it to operate at high ambient temperatures without derating. Detailed specifications, including voltage and current ratings, can be found in the official Exar Corporation datasheet.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess