EN
  • EN
  • DE

PCD50913H/A96

Part No PCD50913H/A96
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986393-PCD50913H/A96
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD50913H/A96 CAD Model

Description

The PCD50913H/A96 is a cutting-edge, feature-rich integrated circuit (IC) from NXP Semiconductors, designed to meet the rigorous demands of today's advanced electronic applications. As a leader in the semiconductor industry, NXP is renowned for its innovative and reliable products, and the PCD50913H/A96 is no exception.

Key Features

  • High Performance: The PCD50913H/A96 is built to deliver top-notch performance, ensuring efficient processing and control in a variety of applications.
  • Power Efficiency: This IC is engineered for power-sensitive designs, offering a low power consumption profile that helps extend the battery life of portable devices.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the PCD50913H/A96 boasts a high level of integration, reducing the need for additional components and saving space on the PCB.
  • Versatility: Designed with versatility in mind, this IC can be used in a wide array of applications, including but not limited to automotive, industrial, and consumer electronics.
  • Robust Security: NXP's commitment to security is evident in the PCD50913H/A96, which incorporates features to protect against unauthorized access and ensure data integrity.

Applications

The PCD50913H/A96 is ideal for a range of applications, thanks to its flexible architecture and high-performance capabilities. It is particularly well-suited for:

  • Smart cards and secure access systems
  • Automotive control units
  • Industrial automation systems
  • Consumer electronics, such as smart home devices and wearable technology

Technical Specifications

At the heart of the PCD50913H/A96 is a robust set of technical specifications that ensure its suitability for demanding tasks:

  • Manufacturer: NXP Semiconductors
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: Surface Mount
  • Package / Case: SOT-385
  • Operating Temperature Range: Specified by manufacturer

Conclusion

The PCD50913H/A96 from NXP Semiconductors is a testament to the company's dedication to innovation, efficiency, and security. It is a versatile IC that offers a blend of performance, power efficiency, and advanced features, making it a top choice for engineers and designers looking to create cutting-edge electronic products.

You May Also Be Interested in

Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess