EN
  • EN
  • DE

SP232AEN/TR

Part No SP232AEN/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description Enhanced RS-232 Line Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191974-SP232AEN/TR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Commercial
Ultra Librarian 3D Model Ultra Librarian SP232AEN/TR CAD Model

Description

The SP232AEN/TR is a dual RS-232 transceiver manufactured by Exar Corporation. It's designed to facilitate reliable serial communication in various electronic systems. This transceiver enables the transmission and reception of data between devices using the RS-232 protocol.

Applications

  • Connecting PCs to peripherals like printers, scanners, and modems.
  • Industrial control and automation equipment for communication with PLCs and sensors.
  • Data acquisition systems for collecting serial data from instruments.
  • Point-of-sale (POS) terminals for connecting to barcode readers and receipt printers.
  • Embedded systems requiring RS-232 communication.

Features

  • Dual RS-232 transceiver in a single package.
  • Meets or exceeds TIA/EIA-232-F and ITU V.28 standards.
  • Operates from a single +5V power supply.
  • Integrated charge pump to generate required ±10V RS-232 voltage levels.
  • Data rates up to 120 kbps.
  • Low power consumption.
  • Available in tape and reel packaging (TR) for automated assembly processes.

Benefits

  • Simplified RS-232 interface design.
  • Reduced component count, saving board space and cost.
  • Eliminates the need for external power supplies for RS-232 voltage levels.
  • Provides reliable data transmission over RS-232 links.
  • Enhanced system performance with high data rates.
  • Cost-effective solution for dual-channel RS-232 communication.

Additional Details

The SP232AEN/TR integrates charge pump circuitry, generating the necessary ±10V RS-232 voltage levels from a single +5V power supply. This eliminates the need for external power supplies, simplifying the design and reducing overall system cost. The device is designed for surface mount assembly and comes in tape and reel packaging for efficient automated assembly.

Supporting data rates up to 120 kbps, the SP232AEN/TR is suitable for a wide range of applications. The tape and reel packaging facilitates efficient automated assembly in high-volume production environments.

The transceiver includes internal short-circuit and overvoltage protection, enhancing system reliability and preventing damage from electrical faults. Its compliance with industry standards ensures seamless integration with other RS-232 compatible devices.

The SP232AEN/TR is a reliable and cost-effective solution for dual RS-232 communication, offering ease of use and robust performance in various applications. The tape and reel packaging simplifies assembly for high-volume production.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9312 $57.9360
75+ $1.5847 $118.8525
115+ $1.5350 $176.5250
160+ $1.4853 $237.6480
205+ $1.4357 $294.3185
270+ $1.2878 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess