EN
  • EN
  • DE

SP2525A-1EN-L/TR

Part No SP2525A-1EN-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Single 5.5V 1A 8-Pin SOIC N T/R / IC USB PWR SW HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 3 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 030589-SP2525A-1EN-L/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SP2525A
Introduction Date November 29, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SP2525A-1EN-L/TR CAD Model

Description

The Exar Corporation SP2525A-1EN-L/TR is an N-channel USB switch designed for use in power distribution and load driver applications.

  • Channel Type: N-channel
  • Application: Power distribution and load driver
  • Feature: Status flag
  • Input Type: Non-inverting
  • Protection: Fixed current limiting fault protection
  • Maximum Output Current: 500mA
  • Load Voltage Range: 3V to 5.5V
  • Rds On (Typ): 70 mOhm
  • Package: 8-SOIC
  • Operating Temperature: -40°C to 85°C
  • Status: Active
  • Popularity: High
  • Halogen-Free: Compliant
  • Production End: 2026

You May Also Be Interested in

Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $23.2836
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.9605
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5920 $50.3200
210+ $0.4858 $102.0180
320+ $0.4706 $150.5920
440+ $0.4554 $200.3760
570+ $0.4402 $250.9140
765+ $0.3947 $301.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess