EN
  • EN
  • DE

SP3227EEY-L

Part No SP3227EEY-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-232 16-Pin TSSOP / 3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 ESD SD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1257179-SP3227EEY-L
Manufacturer Homepage www.sipex.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in RF Communications, Communications & Networking, Motor Drive & Control, Sensing & Instrumentation, Medical, Automation & Process Control
Family Name SP3227E
Introduction Date November 20, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SP3227EEY-L CAD Model

Description

The MaxLinear, Inc. 1257179-SP3227EEY-L is a transceiver manufactured by MaxLinear, Inc.

  • Drivers/Receivers: 1 Driver / 1 Receiver
  • Duplex: Full
  • Data Rate: 250kbps
  • Receiver Hysteresis: 500mV
  • Mounting Type: Surface Mount
  • Package: 16-TSSOP
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand: Balance
  • Applications: RF communications, communications and networking, motor drive and control, sensing and instrumentation, medical, automation and process control

You May Also Be Interested in

Qualcomm
Linear IC
Lowest to $2.3582
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.8375
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $2.7857
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $5.4011
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.5911
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.6527
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5003 $60.0120
95+ $1.2312 $116.9640
150+ $1.1931 $178.9650
200+ $1.1550 $231.0000
260+ $1.1157 $290.0820
350+ $1.0002 $350.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess