EN
  • EN
  • DE

SP4633

Part No SP4633
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description 1GHz 64 NON SELF OSCILLATING PRESCALER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337222-SP4633
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP4633 CAD Model

Description

The SP4633 is a high-performance transceiver from Exar Corporation, designed for RS-485 and RS-422 communication standards. These standards are widely utilized in industrial networking applications due to their robustness and ability to transmit data over long distances in noisy environments. The SP4633 is engineered to provide reliable and efficient data transmission, making it suitable for various applications in industrial automation, motor control, and building automation systems.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and distributed control systems (DCS) to facilitate communication between devices.
  • Motor Control: Implemented in motor drives and controllers for accurate and reliable data exchange, ensuring precise motor operation.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems to enable seamless communication and control of building infrastructure.
  • Remote Terminal Units (RTUs): Allows for the monitoring and control of remote equipment in various industrial settings.
  • Networking: Enables reliable network communication over longer distances in noisy environments where standard Ethernet may not be sufficient.

Features

  • RS-485 and RS-422 Compatibility: Supports both RS-485 and RS-422 communication standards, offering flexibility in different network configurations.
  • High Data Rate: Supports data rates up to 10 Mbps, ensuring fast and efficient data transmission.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems.
  • Extended Common-Mode Range: Features a wide common-mode voltage range, providing robust performance in noisy environments with ground potential differences.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from wiring errors or component failures.
  • Thermal Shutdown: Incorporates thermal shutdown protection, safeguarding the device from overheating.
  • Driver Output Protection: Protection against excessive current flow from the driver output.

Benefits

  • Reliable Communication: Ensures reliable data transmission in harsh industrial environments, reducing the risk of communication errors.
  • Long Distance Transmission: Enables communication over long distances, eliminating the need for repeaters in many applications.
  • Energy Efficiency: Low power consumption minimizes energy usage, resulting in cost savings and reduced environmental impact.
  • Robust Protection: Built-in protection features prevent damage from common electrical issues, increasing system uptime and reducing maintenance costs.
  • Versatile Compatibility: Supports multiple communication standards, providing flexibility in network design and integration.
  • Simplified System Design: Integrated features and protection mechanisms simplify system design and reduce component count.

The SP4633's technical specifications include a supply voltage range of typically 3.3V or 5V, a wide operating temperature range, and various package options. It is often available in surface-mount packages, which are suited for automated assembly and high-density board layouts. The robust design and comprehensive protection features make the SP4633 a reliable choice for demanding industrial communication applications, offering a balance of performance, efficiency, and durability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess