EN
  • EN
  • DE

SP6120CY-L/TR

Part No SP6120CY-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192092-SP6120CY-L/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6120CY-L/TR CAD Model

Description

The SP6120CY-L/TR is a step-down (buck) DC-DC converter from Exar Corporation (now part of MaxLinear). This converter is designed to provide a regulated output voltage from a higher input voltage. The suffix “/TR” signifies that the component is delivered in tape and reel packaging, which is standard for automated assembly processes. The “CY-L” portion denotes specific characteristics, likely related to the output voltage range, current capabilities, or other performance aspects of the IC.

Applications:

  • Point-of-Load Regulation: Used to provide stable voltage to specific circuits or components on a circuit board.
  • Portable Electronics: Commonly found in smartphones, tablets, and other battery-powered devices requiring efficient power conversion.
  • Networking Equipment: Powers various elements in routers, switches, and other networking devices.
  • Industrial Control Systems: Provides regulated power to sensitive circuits in industrial equipment.
  • FPGA and Microprocessor Power: Commonly utilized to provide stable power to FPGAs, microprocessors, and microcontrollers.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and heat generation.
  • Adjustable Output Voltage: Enables adjusting the output voltage to the required level using external resistors.
  • Wide Input Voltage Range: Supports a broad range of input voltages for flexible usage in various applications.
  • Internal Compensation: Simplifies design by including internal compensation circuitry, reducing the need for external components.
  • Over-Current Protection (OCP): Safeguards the device and load from over-current conditions.
  • Thermal Shutdown: Shuts down the device to prevent damage in case of overheating.
  • Enable/Disable Control: Offers an enable/disable pin for power sequencing and system control.

Benefits:

  • Reduced Power Consumption: High efficiency reduces energy waste and lowers overall power consumption.
  • Simplified Design: Internal compensation minimizes external component count and simplifies board layout.
  • Improved System Reliability: Protection features enhance system reliability and prevent damage.
  • Flexible Output Voltage: Adjustable output voltage allows accommodation of different load requirements.
  • Compact Solution: Housed in a small package for space-constrained applications.

Additional Details: It's essential to consult the manufacturer's datasheet for detailed technical specifications, including input voltage range, output voltage range, maximum output current, switching frequency, efficiency curves, protection thresholds, and package information for the SP6120CY-L/TR. Proper implementation and optimal performance depend on consulting the datasheet. The “CY-L” portion specifies certain performance or revision-related properties, while “/TR” signifies tape and reel packaging.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess