EN
  • EN
  • DE

LM4132BMFX-1.8/NOPB

Part No LM4132BMFX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Voltage - Input 2.2 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054483-LM4132BMFX-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4132BMFX-1.8/NOPB CAD Model

Description

Product Overview: LM4132BMFX-1.8/NOPB

Texas Instruments presents the LM4132BMFX-1.8/NOPB, a precision voltage reference that epitomizes reliability and accuracy in a variety of applications. This device is part of the LM4132 series, renowned for its exceptional stability and low temperature coefficient, making it an ideal choice for high-performance analog circuits.

Key Features

  • Output Voltage: The LM4132BMFX-1.8/NOPB provides a fixed output voltage of 1.8V, suitable for various applications requiring a stable reference voltage.
  • High Precision: Boasting an impressive initial accuracy of ±0.1%, this device ensures precise voltage regulation for sensitive components.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the reference voltage remains stable across a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Wide Operating Current Range: The device operates over a current range of 60µA to 12mA, providing flexibility in different circuit configurations.
  • Long-Term Stability: The LM4132BMFX-1.8/NOPB exhibits excellent long-term stability, a critical feature for applications requiring sustained performance over time.
  • No Output Capacitor Required: Unlike many other voltage references, this device does not require an output capacitor, simplifying design and reducing component count.
  • Package: The compact SOT-23 package makes it easy to integrate into space-constrained applications.

Applications

The LM4132BMFX-1.8/NOPB is versatile and can be utilized in a wide array of applications including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered and energy-harvesting devices

Quality and Environmental Compliance

The LM4132BMFX-1.8/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint. Additionally, it is characterized for operation from -40°C to +125°C, ensuring performance in extreme conditions.

In summary, the LM4132BMFX-1.8/NOPB from Texas Instruments is a top-tier, highly accurate voltage reference that offers stability and precision for demanding electronic systems. Its robust design and comprehensive features make it a go-to solution for engineers seeking consistent performance and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess