EN
  • EN
  • DE

SP6128ACY

Part No SP6128ACY
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Voltage, Synchronous Step Down PWM Controller Ideal for 2A to 10A, Small Footprint, DC-DC Power Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192099-SP6128ACY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6128ACY CAD Model

Description

The SP6128ACY is a step-down (buck) switching regulator manufactured by Exar Corporation. It's designed to efficiently convert a higher DC input voltage to a lower, regulated DC output voltage. This regulator is suitable for a variety of applications requiring stable and efficient power delivery.

Applications

  • Point-of-Load (POL) Converters
  • Set-Top Boxes
  • LCD Monitors and TVs
  • Networking Equipment
  • Hard Disk Drives (HDDs) and Solid-State Drives (SSDs)
  • Industrial Control Systems

Features

  • High Efficiency: The SP6128ACY is designed to achieve high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It typically supports a wide input voltage range, allowing it to operate from various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external components, providing flexibility for different application requirements.
  • Internal Soft-Start: The built-in soft-start function limits inrush current during startup, preventing voltage overshoot and ensuring stable operation.
  • Overcurrent Protection (OCP): It includes overcurrent protection to safeguard the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection (SCP): Short-circuit protection is incorporated to prevent damage in the event of a short circuit at the output.
  • Thermal Shutdown: Thermal shutdown protection disables the IC if the junction temperature exceeds a safe limit, preventing thermal damage.
  • PWM Control: It utilizes PWM (Pulse Width Modulation) control for efficient and stable voltage regulation.

Benefits

  • Simplified Design: The integrated design simplifies the design process and reduces the number of external components required.
  • High Efficiency: High efficiency minimizes power loss, reducing heat generation and improving overall system performance.
  • Reliable Operation: Built-in protection features such as overcurrent protection, short-circuit protection, and thermal shutdown ensure reliable operation under various operating conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: The integrated design enables a compact solution, saving valuable board space.

Additional Details

The SP6128ACY is usually available in a surface-mount package. Its switching frequency is typically in the range of hundreds of kHz. The exact specifications, such as input voltage range, output current capability, switching frequency, and package type, should be verified in the manufacturer's datasheet. This IC is intended for use in applications where a regulated DC voltage is required from a higher DC voltage source, such as in power supplies and voltage regulators.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess