EN
  • EN
  • DE

SP6128AHY-L/TR

Part No SP6128AHY-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 121477-SP6128AHY-L/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6128AHY-L/TR CAD Model

Description

The SP6128AHY-L/TR is a step-down (buck) switching regulator manufactured by Exar Corporation, designed for efficient DC-DC conversion. The '/TR' suffix indicates that it's supplied in tape and reel packaging for automated assembly. The 'L' likely denotes a specific feature, potentially related to low power or a specific voltage range. The regulator is suited for applications needing stable and efficient power delivery.

Applications

  • Point-of-Load (POL) Regulators in Distributed Power Systems
  • Set-Top Boxes and Media Players
  • LCD Monitors and Televisions
  • Networking and Communication Equipment
  • Hard Disk Drives (HDDs) and Solid-State Drives (SSDs)
  • Industrial Control Systems and Automation

Features

  • High Efficiency: Designed for high efficiency to minimize power loss and heat generation.
  • Wide Input Voltage Range: Typically supports a broad input voltage range, accommodating various power supply configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors for design flexibility.
  • Internal Soft-Start: Integrated soft-start limits inrush current during startup, preventing voltage overshoot and ensuring stable operation.
  • Overcurrent Protection (OCP): Includes overcurrent protection to protect the IC and the load from excessive current.
  • Short-Circuit Protection (SCP): Incorporates short-circuit protection to prevent damage during output short-circuit events.
  • Thermal Shutdown: Features thermal shutdown protection, disabling the IC if the junction temperature exceeds safe limits.
  • PWM Control: Uses PWM (Pulse Width Modulation) control for stable and efficient voltage regulation.

Benefits

  • Simplified Design: Integration of control and power elements simplifies design and reduces the number of external components.
  • High Efficiency: Minimizes power loss and heat generation, improving overall system performance.
  • Reliable Operation: Built-in protection features ensure reliable operation under various conditions.
  • Flexible Output Voltage: Allows for customized output voltage to meet specific application needs.
  • Compact Solution: Integrated design enables a compact footprint, saving board space.

Additional Details

The SP6128AHY-L/TR is likely packaged for surface mounting. Its switching frequency optimizes efficiency and component size. Refer to the Exar Corporation datasheet for specific input voltage range, output current, switching frequency, and operating temperature. This IC regulates DC voltage from a higher DC source, as commonly found in power supplies and voltage regulation applications. The 'AHY' likely specifies a particular variant with potentially enhanced performance or features compared to the base SP6128 series.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,591 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess