The R1154H033B-T1-F is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., LTD. It's designed to provide a stable and regulated output voltage from a fluctuating input voltage. It's suitable for various applications requiring a fixed voltage supply, such as battery-powered devices, microcontrollers, and sensors.
Applications:
- Power Supply for Microcontrollers: Provides a stable voltage to power microcontrollers and digital circuits.
- Battery-Powered Devices: Regulates the battery voltage to ensure consistent performance.
- Sensor Power Supply: Provides a stable voltage to power sensors and instrumentation.
- Portable Electronics: Used in smartphones, tablets, and other portable devices for power management.
- Wireless Communication Modules: Regulates the voltage for wireless transceivers and modules.
Features:
- Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
- High Output Voltage Accuracy: Provides a precise and stable output voltage.
- Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
- Overcurrent Protection: Protects the regulator and load from excessive current draw.
- Thermal Shutdown Protection: Protects the regulator from overheating.
Benefits:
- Stable Output Voltage: Ensures consistent performance of electronic circuits.
- Extended Battery Life: Low quiescent current minimizes battery drain.
- Improved System Reliability: Protection features prevent damage from overcurrent and overheating.
- Simplified Circuit Design: Easy to implement in circuit designs.
- Compact Size: Suitable for portable applications.
Additional Details:
The R1154H033B-T1-F has a fixed output voltage of 3.3V. The dropout voltage, quiescent current, and output voltage accuracy are important parameters to consider when selecting a voltage regulator. Thermal management may be necessary in high-power applications. The datasheet provides detailed specifications on input voltage range, output current, and temperature range.