EN
  • EN
  • DE

SP6200EM5-L-1.8

Part No SP6200EM5-L-1.8
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192119-SP6200EM5-L-1.8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6200EM5-L-1.8 CAD Model

Description

The SP6200EM5-L-1.8 is a low dropout (LDO) regulator from Exar Corporation, designed to provide a stable 1.8V output voltage. The 'L' likely refers to a specific tolerance or feature variation within the SP6200 series. It's intended for applications requiring efficient voltage regulation with minimal power dissipation.

Applications:

  • Low-Power Microcontrollers: Powers microcontrollers in battery-powered devices.
  • Portable Communication Devices: Regulates voltage for components in smartphones, tablets, and wireless modules.
  • Sensor Systems: Provides a stable supply voltage for sensors in IoT and other applications.
  • Memory Devices: Powers low voltage memory ICs requiring clean power.
  • Audio Amplifiers: Provides regulated power for audio amplifiers in portable devices.

Features:

  • Fixed 1.8V Output Voltage: Delivers a precise 1.8V regulated output.
  • Low Dropout Voltage: Ensures efficient regulation with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby or light load conditions.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short-circuit faults.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Stable with Ceramic Capacitors: Designed for stability with low-ESR ceramic capacitors, reducing component count and size.
  • Enable/Disable Control: Allows for turning the regulator on or off for power saving.

Benefits:

  • Extended Battery Life: Optimized for low power consumption, prolonging battery life in portable devices.
  • Reliable Operation: Built-in protection features ensure robust and reliable performance.
  • Compact Design: Small package size and compatibility with ceramic capacitors minimize board space requirements.
  • Stable Voltage Supply: Provides a consistent and clean 1.8V power supply for sensitive electronics.
  • Simplified Integration: Requires minimal external components for easy integration into existing designs.

Additional Details:

The SP6200EM5-L-1.8 is typically packaged in a SOT23-5 package. Input voltage range is usually around 2.5V to 6.0V. The 'L' designation may indicate tighter voltage tolerance, lower noise, or other specific performance characteristics. For detailed specifications, application information, and design considerations, consult the official datasheet provided by Exar Corporation.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess