The S-80845ANMP-ED9-T2G is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predefined threshold. It's a crucial part in ensuring the stable operation of various electronic devices.
Applications
- Microcontroller reset circuitry
- Power supply monitoring in embedded systems
- Battery-powered device protection
- Voltage supervision in automotive applications
- Industrial control systems
Features
- Detection Voltage: 4.5V
- High-Precision Detection
- Low Current Consumption
- Hysteresis Characteristics
- Small Package (SOT-23-5)
- Operating Temperature Range: -40°C to +85°C
Benefits
- Prevents erratic system behavior during voltage drops
- Ensures data integrity in memory devices
- Extends battery life in portable applications
- Reduces board space requirements due to compact size
- Enhances system reliability and stability
The S-80845ANMP-ED9-T2G voltage detector plays a vital role in protecting electronic systems from malfunctions caused by unstable or inadequate power supplies. When the input voltage falls below its threshold (4.5V in this case), the IC asserts a reset signal, effectively halting the system's operation before any potential damage or data corruption can occur. This is particularly important in microcontrollers and other digital circuits where even brief voltage fluctuations can lead to unpredictable behavior.
The high precision of the detection voltage ensures that the reset signal is triggered accurately and reliably. Low current consumption is another key advantage, especially for battery-powered devices, as it minimizes the drain on the battery and extends operating time. The hysteresis characteristics prevent oscillations around the threshold voltage, ensuring a clean and stable reset signal. The SOT-23-5 package allows for easy integration into compact electronic designs, minimizing board space usage. This component can operate reliably over a wide temperature range, making it suitable for diverse applications.
In summary, the S-80845ANMP-ED9-T2G provides a reliable and efficient solution for voltage monitoring and reset generation, contributing to the overall robustness and stability of electronic systems.