EN
  • EN
  • DE

SP6201EM5-L-5.0/TR

Part No SP6201EM5-L-5.0/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.2A 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192149-SP6201EM5-L-5.0/TR
Family Name SP6201
Introduction Date December 01, 2000
ECCN EAR99
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-L-5.0/TR CAD Model

Description

The SP6201EM5-L-5.0/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. The 'L-5.0' indicates a fixed output voltage of 5.0V, and the '/TR' suffix denotes that it is supplied on tape and reel, suitable for automated assembly. This regulator is designed for applications that require a stable 5V power supply, a common voltage in many electronic systems.

Applications:

  • Fixed 5V Power Rail: Provides a stable and regulated 5V supply for various electronic components, including microcontrollers, sensors, and interface circuits.
  • USB Power Supply: Can be used to regulate voltage for USB-powered devices, ensuring stable operation within USB voltage specifications.
  • General Purpose Power Regulation: Suitable for a wide range of applications requiring a clean and stable 5V supply.
  • Post Regulation for Switching Regulators: Improves the output quality of switching regulators by providing a cleaner and more precise 5V voltage.
  • Battery-Powered Devices: Its low dropout voltage is advantageous for applications operating from batteries, ensuring functionality even as the battery voltage declines.

Features:

  • Fixed 5.0V Output Voltage: Delivers a precise and stable 5V output without the need for external components to set the voltage.
  • Low Dropout Voltage: Enables efficient operation, even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby or light load conditions, contributing to energy efficiency.
  • Overcurrent Protection: Protects the regulator and the connected load from damage caused by excessive current.
  • Thermal Shutdown: Shuts down the regulator to prevent damage in case of overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors, reducing the need for external components and simplifying the design.

Benefits:

  • Stable and Accurate 5V Supply: Ensures reliable operation of connected components by providing a stable and precise voltage supply.
  • Extended Battery Life: Low dropout voltage and low quiescent current enhance energy efficiency, extending battery life in portable applications.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown features protect the regulator and the load, improving system robustness.
  • Simplified Design: Stable operation with ceramic capacitors reduces the number of external components needed, simplifying the design process and reducing cost.
  • Automated Assembly: The tape and reel packaging facilitates efficient automated assembly, streamlining manufacturing.

Additional Details:

The SP6201EM5-L-5.0/TR typically comes in a small surface-mount package, like SOT-23-5, which is suitable for compact designs. It operates with input voltages slightly above 5V, as specified in the datasheet. The use of ceramic capacitors is recommended to ensure stability and minimize noise. For optimal performance and reliability, it is important to consult the datasheet for specific operating conditions, component selection, and thermal considerations.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess