EN
  • EN
  • DE

SP6203EM5-2.7

Part No SP6203EM5-2.7
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192156-SP6203EM5-2.7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6203EM5-2.7 CAD Model

Description

The SP6203EM5-2.7 is a low dropout (LDO) regulator manufactured by Exar Corporation. It's designed to provide a stable 2.7V output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications. This regulator is known for its efficiency and small form factor.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices to regulate power to critical components.
  • Battery-Powered Devices: Ideal for devices where battery life is paramount, such as wearables, sensors, and IoT devices.
  • Wireless Communication Equipment: Employed in wireless modules and devices to provide a stable voltage supply for RF and digital circuits.
  • Microcontroller Power: Serves as a clean and regulated power source for microcontrollers in embedded systems.
  • Point-of-Load Regulation: Used in distributed power systems to regulate voltage close to the load, minimizing voltage drop and improving performance.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • Stable Output Voltage: Provides a consistent 2.7V output, ensuring reliable operation of connected components.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or low-power mode.
  • Over-Temperature Protection: Includes built-in thermal shutdown to prevent damage from overheating.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Small Package: Available in a compact SOT23-5 package for space-constrained applications.

Benefits:

  • Extended Battery Life: The low dropout voltage and quiescent current contribute to longer battery life in portable devices.
  • Reliable Performance: Stable output voltage ensures consistent operation of sensitive electronic components.
  • Protection Against Damage: Over-temperature and short-circuit protection enhance the reliability and lifespan of the device.
  • Space Saving: The small package size allows for integration into compact designs.
  • Simplified Design: Easy to use with minimal external components required.

Additional Details:

The SP6203EM5-2.7 typically features a current limit of around 300mA. It requires minimal external components for operation, generally just input and output capacitors. It's designed to operate over a wide input voltage range (typically 2.5V to 6V) and over an industrial temperature range. The SOT23-5 package provides good thermal performance for its size. Refer to the Exar Corporation datasheet for complete specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess