EN
  • EN
  • DE

SP6661EN/TR

Part No SP6661EN/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Frequency 200mA Charge Pump Inverter or Doubler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 192219-SP6661EN/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6661EN/TR CAD Model

Description

The SP6661EN/TR is a synchronous step-down DC-DC converter manufactured by Exar Corporation (now acquired by MaxLinear). It's designed to provide efficient power conversion for various electronic applications. The /TR suffix typically indicates that the component is supplied in tape and reel packaging for automated assembly processes.

Applications:

  • Point-of-Load (POL) Regulators
  • Set-Top Boxes
  • Networking Equipment
  • Graphics Cards
  • Hard Disk Drives (HDDs) and Solid State Drives (SSDs)

Features:

  • High Efficiency: Uses synchronous rectification to minimize power losses and improve efficiency.
  • Wide Input Voltage Range: Can operate with a wide range of input voltages, providing flexibility in power supply design.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Integrated MOSFETs: Includes integrated high-side and low-side MOSFETs, reducing external component count and simplifying design.
  • Current Mode Control: Uses current mode control for stable and fast transient response.
  • Over-Current Protection (OCP): Protects the device and the load from over-current conditions.
  • Short-Circuit Protection (SCP): Protects the device and the load from short-circuit faults.
  • Thermal Shutdown Protection (OTP): Shuts down the device in case of over-temperature conditions to prevent damage.

Benefits:

  • Increased Efficiency: Synchronous rectification minimizes power losses, resulting in higher efficiency and reduced heat generation.
  • Reduced Component Count: Integration of MOSFETs and other features reduces the need for external components, simplifying the design and reducing BOM cost.
  • Improved Stability: Current mode control provides stable and fast transient response, ensuring reliable operation.
  • Enhanced System Protection: Over-current, short-circuit, and thermal shutdown protection features protect the device and the load from damage.
  • Flexibility in Design: Wide input voltage range and adjustable output voltage allow for flexibility in system design.

Additional Details:

The SP6661EN/TR typically comes in a small surface-mount package, such as a QFN package, to save board space. It often includes features like soft-start to limit inrush current during startup and enable/disable control for power sequencing. The switching frequency is typically in the range of hundreds of kHz to a few MHz. Specific technical specifications, such as input voltage range, output voltage accuracy, switching frequency, and protection thresholds, should be verified from the device's datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess