EN
  • EN
  • DE

SCAN921025SLCX

Part No SCAN921025SLCX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts ( S )
Description SCAN921025SLCX Nsc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Compliant
Win Source Part Number 1091765-SCAN921025SLCX
Categories OEM Parts( S )
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCAN921025SLCX CAD Model

Description

The SCAN921025SLCX, manufactured by National Semiconductor (now part of Texas Instruments), is a 10-bit serializer/deserializer (SerDes) designed for high-speed data transmission over a serial link. This device is commonly used in applications requiring the transfer of parallel data across a backplane or cable with minimal skew and distortion. Its primary function is to convert parallel data into a serial stream for transmission and then convert the serial stream back into parallel data at the receiving end.

Applications

  • High-speed backplane communication
  • Flat panel displays
  • High-resolution imaging systems
  • Video transmission
  • Data acquisition systems

Features

  • 10-bit parallel data interface
  • High-speed serial data rate
  • Low power consumption
  • Built-in clock recovery
  • On-chip phase-locked loop (PLL)
  • Small form factor package

Benefits

  • Reduced cable count and cost
  • Improved signal integrity over long distances
  • Simplified system design
  • Lower system power consumption
  • Increased system reliability

Additional Details

The SCAN921025SLCX typically operates with a 10-bit parallel input and output, allowing for the transmission of byte-wide data along with parity or control bits. The serial data rate can reach speeds of several hundred megabits per second (Mbps), enabling the transmission of large amounts of data quickly. The device incorporates a phase-locked loop (PLL) for clock generation and recovery, ensuring accurate data transmission and reception. The low power consumption makes it suitable for battery-powered or energy-sensitive applications. The small form factor package minimizes the board space required. It is designed to operate over a specified temperature range, making it suitable for various environments. The device typically requires a single power supply voltage. The SCAN921025SLCX implements various test and diagnostic features, facilitating system debugging and troubleshooting. The device is designed to be compliant with relevant industry standards, ensuring interoperability with other devices. The use of differential signaling helps to minimize noise and interference. Datasheets provide detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess