EN
  • EN
  • DE

SP6680EU

Part No SP6680EU
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description High Efficiency Buck/Boost Charge Pump Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337643-SP6680EU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6680EU CAD Model

Description

The SP6680EU is a high-efficiency synchronous step-down DC-DC converter from Exar Corporation. This converter is designed for applications requiring a compact and efficient power solution. It integrates high-side and low-side MOSFETs, which reduces the external component count and simplifies the design process. The SP6680EU operates at a high switching frequency, allowing for the use of small inductors and capacitors. It also includes comprehensive protection features to ensure reliable operation.

Applications:

  • Point-of-Load Regulators
  • Portable Devices
  • Handheld Equipment
  • Solid State Drives (SSDs)
  • Network Equipment

Features:

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Adjustable Output Voltage: Allows for flexible configuration to meet specific application requirements.
  • High Switching Frequency: Enables the use of smaller external components, reducing solution size.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Over-Voltage Protection (OVP): Prevents damage to the load due to excessive output voltage.
  • Thermal Shutdown: Protects the device from overheating.

Benefits:

  • Compact Solution Size: High switching frequency and integrated components allow for a small footprint.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process.
  • High Reliability: Comprehensive protection features ensure reliable operation under various conditions.
  • Improved Efficiency: High efficiency reduces power loss and heat generation.
  • Cost-Effective: Reduced component count and simplified design contribute to lower overall cost.

Additional Details:

The SP6680EU typically operates with an input voltage range of 2.5V to 5.5V. It employs a current-mode control scheme for fast transient response and excellent line and load regulation. The device is available in a compact package with enhanced thermal performance. For detailed specifications regarding output current, switching frequency, and thermal characteristics, refer to the official product datasheet from Exar Corporation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess