EN
  • EN
  • DE

SP682EU/TR

Part No SP682EU/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Micro Power Inverting Charge Pump
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337674-SP682EU/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP682EU/TR CAD Model

Description

The SP682EU/TR is a multi-protocol transceiver manufactured by Exar Corporation, designed for robust and reliable communication in a variety of industrial and commercial applications. It integrates multiple communication standards into a single chip, reducing component count and simplifying system design. This device offers a cost-effective solution for applications requiring serial communication, data transmission, and protocol conversion.

Applications

  • RS-232 Communication: Used to establish serial communication links between devices, such as computers, printers, and data acquisition systems.
  • RS-485 Networks: Implemented in industrial networks for transmitting data over long distances with high noise immunity.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other automation equipment for data exchange and control.
  • Point-of-Sale (POS) Systems: Used in retail environments for connecting cash registers, barcode scanners, and other peripherals.
  • Medical Equipment: Employed in medical devices for data transfer and control, ensuring reliable communication in critical applications.

Features

  • Multi-Protocol Support: Supports multiple communication protocols, including RS-232 and RS-485.
  • Integrated Transceiver: Combines transmitter and receiver functions into a single chip.
  • Wide Supply Voltage Range: Operates from a wide supply voltage range, typically 3V to 5.5V, accommodating various power supply configurations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • ESD Protection: Provides robust electrostatic discharge (ESD) protection, enhancing reliability in harsh environments.
  • Surface-Mount Package: Available in a compact surface-mount package for easy integration into printed circuit boards (PCBs).

Benefits

  • Simplified System Design: Integrates multiple communication protocols into a single chip, reducing component count and simplifying system design.
  • Cost-Effective Solution: Offers a cost-effective solution for applications requiring serial communication, data transmission, and protocol conversion.
  • Enhanced Reliability: Provides robust ESD protection and operates over a wide temperature range, ensuring reliable operation in harsh environments.
  • Reduced Power Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Improved Noise Immunity: Offers high noise immunity, ensuring reliable data transmission in noisy environments.

Technical Specifications

The SP682EU/TR typically supports data rates up to 115.2 kbps. It features integrated termination resistors and fail-safe biasing for RS-485 applications. The device is available in a small outline integrated circuit (SOIC) package. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial environments.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess