EN
  • EN
  • DE

SG2002-2.85XN5/TR

Part No SG2002-2.85XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 300mA, Low Power, Low Noise Low Dropout, Linear Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319510-SG2002-2.85XN5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2002-2.85XN5/TR CAD Model

Description

The SG2002-2.85XN5/TR is a voltage detector manufactured by SG Micro Corp. It monitors voltage levels and provides a reset signal when the voltage drops below the specified threshold of 2.85V. The "/TR" suffix indicates that it is supplied in Tape and Reel packaging, designed for automated assembly processes.

Applications:

  • Microcontroller Reset Circuits: Ensures a clean and reliable reset of microcontrollers during power-up, power-down, or brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain stable operation of portable devices.
  • Power Supply Monitoring: Supervises the output voltage of power supplies to protect connected circuits from undervoltage damage.
  • Real-Time Clock (RTC) Backup: Preserves RTC functionality and data integrity during power interruptions.
  • Memory Protection: Prevents data corruption in volatile memory by triggering a reset or shutdown in response to low-voltage events.

Features:

  • Precise Voltage Detection: Accurately detects voltage drops below the specified threshold.
  • Low Quiescent Current: Minimizes power consumption, making it well-suited for battery-operated applications.
  • Small Package Size: Allows for compact designs in space-constrained environments.
  • Open-Drain Output: Provides flexibility in interfacing with various logic levels and microcontroller systems.
  • Tape and Reel Packaging: Facilitates automated assembly processes for high-volume production.
  • Hysteresis: Improves noise immunity and prevents output chattering.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data loss due to voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Simplified Circuit Design: Integrated voltage detection simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functions.
  • Enhanced Noise Immunity: Hysteresis improves performance in noisy environments.

The SG2002-2.85XN5/TR is a crucial component for ensuring the stable and reliable operation of electronic systems. Its precise voltage monitoring, low power consumption, tape and reel packaging, and hysteresis feature make it well-suited for a wide range of applications, particularly in automated manufacturing environments and systems operating in noisy conditions. The open-drain output enables easy interfacing with various microcontrollers and digital circuits.

Technical Specifications:

  • Threshold Voltage: 2.85V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Consult the datasheet for precise specifications)
  • Quiescent Current: Typically a few microamperes (Consult the datasheet for precise specifications)
  • Output Type: Open-Drain
  • Package: SOT-23 or similar small outline package
  • Operating Temperature Range: -40°C to +85°C (Consult the datasheet for precise specifications)
  • Packaging: Tape and Reel (TR)
  • Hysteresis: Typically a few millivolts (Consult the datasheet for precise specifications)

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess