EN
  • EN
  • DE

SP74HC240N

Part No SP74HC240N
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337798-SP74HC240N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP74HC240N CAD Model

Description

The SP74HC240N is an octal buffer/line driver with 3-state outputs manufactured by Exar Corporation. This device is part of the 74HC family of high-speed CMOS logic circuits, offering improved performance compared to standard CMOS logic. It's designed to drive high-capacitance loads and is commonly used in memory addressing, data buffering, and signal routing applications.

Applications

  • Memory Addressing: Used as a buffer/driver for memory address lines in microprocessor-based systems.
  • Data Buffering: Buffering data lines to increase drive capability and reduce loading effects.
  • Signal Routing: Directing signals from one point to another in a circuit.
  • Logic Level Conversion: Converting logic levels between different voltage standards.
  • Bus Isolation: Isolating sections of a bus to prevent interference and improve signal integrity.

Features

  • High Speed: Fast switching speeds compared to standard CMOS logic.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • 3-State Outputs: Allows the output to be in a high, low, or high-impedance state.
  • High Output Drive Capability: Can drive high-capacitance loads and long transmission lines.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.

Benefits

  • Improved System Performance: Enhances system speed and efficiency.
  • Reduced Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Increased Flexibility: The 3-state outputs allow for multiple devices to share a common bus.
  • Enhanced Signal Integrity: Improves signal quality by reducing loading effects and noise.
  • Simplified System Design: Simplifies board layout and reduces the number of components needed.

Additional Details

The SP74HC240N features eight independent buffer/line drivers, each with a 3-state output. The device is controlled by two output enable (OE) inputs, which allow the outputs to be enabled or disabled. When the OE input is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. The device is typically available in a 20-pin DIP or SOIC package. It is compatible with TTL logic levels and can be used in a wide range of digital systems. The propagation delay is typically in the nanosecond range, making it suitable for high-speed applications. The SP74HC240N is commonly used in computer systems, communication equipment, and industrial control systems to improve performance and reliability.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess